BOPLA Gehäuse Systeme GmbH Enclosure, Instrument, Aluminium, Black; Enclosure Type Bopla 84060000

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:32mm; External Width - Metric:57mm; External Depth - Metric:1m; IP Rating:IP65; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:32mm; External Width - Metric:57mm; External Depth - Metric:1m; IP Rating:IP65; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Black; Enclosure Type Bopla - 03AH6872 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Bopla
03AH6872
Enclosure, Instrument, Aluminium, Black; Enclosure Type Bopla 03AH6872
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:32mm; External Width - Metric:57mm; External Depth - Metric:1m; IP Rating:IP65; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:32mm; External Width - Metric:57mm; External Depth - Metric:1m; IP Rating:IP65; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6872
Product Name Enclosure, Instrument, Aluminium, Black; Enclosure Type Bopla
Type Electronic and Instrument Enclosures
Length 1.26 inch (32 mm)
Width 2.24 inch (57 mm)
Depth 39.37 inch (1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 115-904 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
3 suppliers
Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2388 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details