BOPLA Gehäuse Systeme GmbH Enclosure, Electronic, Pc, Grey; Enclosure Type Bopla 62247300

Description
ENCLOSURE, ELECTRONIC, PC, GREY; Enclosure Type:Electronic; Enclosure Material:Polycarbona te; External Height - Metric:119.9mm; External Width - Metric:160mm; External Depth - Metric:300mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, ELECTRONIC, PC, GREY; Enclosure Type:Electronic; Enclosure Material:Polycarbona te; External Height - Metric:119.9mm; External Width - Metric:160mm; External Depth - Metric:300mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electronic, Pc, Grey; Enclosure Type Bopla - 03AH6845 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electronic, Pc, Grey; Enclosure Type Bopla
03AH6845
Enclosure, Electronic, Pc, Grey; Enclosure Type Bopla 03AH6845
ENCLOSURE, ELECTRONIC, PC, GREY; Enclosure Type:Electronic; Enclosure Material:Polycarbona te; External Height - Metric:119.9mm; External Width - Metric:160mm; External Depth - Metric:300mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, ELECTRONIC, PC, GREY; Enclosure Type:Electronic; Enclosure Material:Polycarbonate; External Height - Metric:119.9mm; External Width - Metric:160mm; External Depth - Metric:300mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6845
Product Name Enclosure, Electronic, Pc, Grey; Enclosure Type Bopla
Length 4.72 inch (120 mm)
Width 6.3 inch (160 mm)
Depth 11.81 inch (300 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 128-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
2 suppliers
EXbox® Fiber Optics - exboxr fiber optics - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details