BOPLA Gehäuse Systeme GmbH Enclosure, Electronic, Pc, Grey; Enclosure Type Bopla 62239000

Description
ENCLOSURE, ELECTRONIC, PC, GREY; Enclosure Type:Electronic; Enclosure Material:Polycarbona te; External Height - Metric:56.9mm; External Width - Metric:160mm; External Depth - Metric:250mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, ELECTRONIC, PC, GREY; Enclosure Type:Electronic; Enclosure Material:Polycarbona te; External Height - Metric:56.9mm; External Width - Metric:160mm; External Depth - Metric:250mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electronic, Pc, Grey; Enclosure Type Bopla - 03AH6844 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electronic, Pc, Grey; Enclosure Type Bopla
03AH6844
Enclosure, Electronic, Pc, Grey; Enclosure Type Bopla 03AH6844
ENCLOSURE, ELECTRONIC, PC, GREY; Enclosure Type:Electronic; Enclosure Material:Polycarbona te; External Height - Metric:56.9mm; External Width - Metric:160mm; External Depth - Metric:250mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, ELECTRONIC, PC, GREY; Enclosure Type:Electronic; Enclosure Material:Polycarbonate; External Height - Metric:56.9mm; External Width - Metric:160mm; External Depth - Metric:250mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6844
Product Name Enclosure, Electronic, Pc, Grey; Enclosure Type Bopla
Length 2.24 inch (56.9 mm)
Width 6.3 inch (160 mm)
Depth 9.84 inch (250 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L2201 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
4 suppliers