BOPLA Gehäuse Systeme GmbH Enclosure, Electronic, Pc, Grey; Enclosure Type Bopla 62212200

Description
ENCLOSURE, ELECTRONIC, PC, GREY; Enclosure Type:Electronic; Enclosure Material:Polycarbona te; External Height - Metric:56.9mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, ELECTRONIC, PC, GREY; Enclosure Type:Electronic; Enclosure Material:Polycarbona te; External Height - Metric:56.9mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electronic, Pc, Grey; Enclosure Type Bopla - 03AH6839 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electronic, Pc, Grey; Enclosure Type Bopla
03AH6839
Enclosure, Electronic, Pc, Grey; Enclosure Type Bopla 03AH6839
ENCLOSURE, ELECTRONIC, PC, GREY; Enclosure Type:Electronic; Enclosure Material:Polycarbona te; External Height - Metric:56.9mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, ELECTRONIC, PC, GREY; Enclosure Type:Electronic; Enclosure Material:Polycarbonate; External Height - Metric:56.9mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6839
Product Name Enclosure, Electronic, Pc, Grey; Enclosure Type Bopla
Length 2.24 inch (56.9 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHI6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers