BOPLA Gehäuse Systeme GmbH Enclosure, Two Tone, Ip40, Wall Mount, 40 Mm, 65 Mm, 120 Mm, Ps (Polystyrene), Grey Rohs Compliant Bopla 5430002

Description
Enclosure, Two Tone, IP40, Wall Mount, 40 mm, 65 mm, 120 mm, PS (Polystyrene), Grey RoHS Compliant: Yes
Datasheet
Description
Enclosure, Two Tone, IP40, Wall Mount, 40 mm, 65 mm, 120 mm, PS (Polystyrene), Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Two Tone, Ip40, Wall Mount, 40 Mm, 65 Mm, 120 Mm, Ps (Polystyrene), Grey Rohs Compliant Bopla - 19M0509 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Two Tone, Ip40, Wall Mount, 40 Mm, 65 Mm, 120 Mm, Ps (Polystyrene), Grey Rohs Compliant Bopla
19M0509
Enclosure, Two Tone, Ip40, Wall Mount, 40 Mm, 65 Mm, 120 Mm, Ps (Polystyrene), Grey Rohs Compliant Bopla 19M0509
Enclosure, Two Tone, IP40, Wall Mount, 40 mm, 65 mm, 120 mm, PS (Polystyrene), Grey RoHS Compliant: Yes

Enclosure, Two Tone, IP40, Wall Mount, 40 mm, 65 mm, 120 mm, PS (Polystyrene), Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla - 03AH6760 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla
03AH6760
Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla 03AH6760
SMALL ENCLOSURE, POLYSTYRENE, GREY; Enclosure Type:Small; Enclosure Material:Polystyrene ; External Height - Metric:39.88mm; External Width - Metric:4.7mm; External Depth - Metric:120mm; IP Rating:IP40; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, POLYSTYRENE, GREY; Enclosure Type:Small; Enclosure Material:Polystyrene; External Height - Metric:39.88mm; External Width - Metric:4.7mm; External Depth - Metric:120mm; IP Rating:IP40; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 19M0509 03AH6760
Product Name Enclosure, Two Tone, Ip40, Wall Mount, 40 Mm, 65 Mm, 120 Mm, Ps (Polystyrene), Grey Rohs Compliant Bopla Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla
Length 1.57 inch (39.88 mm)
Width 0.1850 inch (4.7 mm)
Depth 4.72 inch (120 mm)
Material Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455D602 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.36 inch (59.94 mm)
Width 1.77 inch (44.96 mm)
View Details
4 suppliers