BOPLA Gehäuse Systeme GmbH Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla 5406900

Description
SMALL ENCLOSURE, POLYSTYRENE, GREY; Enclosure Type:Small; Enclosure Material:Polystyrene ; External Height - Metric:29.97mm; External Width - Metric:2.6mm; External Depth - Metric:65mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
SMALL ENCLOSURE, POLYSTYRENE, GREY; Enclosure Type:Small; Enclosure Material:Polystyrene ; External Height - Metric:29.97mm; External Width - Metric:2.6mm; External Depth - Metric:65mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla - 03AH6757 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla
03AH6757
Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla 03AH6757
SMALL ENCLOSURE, POLYSTYRENE, GREY; Enclosure Type:Small; Enclosure Material:Polystyrene ; External Height - Metric:29.97mm; External Width - Metric:2.6mm; External Depth - Metric:65mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, POLYSTYRENE, GREY; Enclosure Type:Small; Enclosure Material:Polystyrene; External Height - Metric:29.97mm; External Width - Metric:2.6mm; External Depth - Metric:65mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6757
Product Name Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla
Length 1.18 inch (29.97 mm)
Width 0.1024 inch (2.6 mm)
Depth 2.56 inch (65 mm)
Material Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411LU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
4 suppliers