BOPLA Gehäuse Systeme GmbH Enclosure, Handheld, Abs, Black; Enclosure Type Bopla 34808000

Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:196.1mm; External Width - Metric:100mm; External Depth - Metric:40mm; IP Rating:IP40; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:196.1mm; External Width - Metric:100mm; External Depth - Metric:40mm; IP Rating:IP40; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Black; Enclosure Type Bopla - 03AH6815 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Black; Enclosure Type Bopla
03AH6815
Enclosure, Handheld, Abs, Black; Enclosure Type Bopla 03AH6815
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:196.1mm; External Width - Metric:100mm; External Depth - Metric:40mm; IP Rating:IP40; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:196.1mm; External Width - Metric:100mm; External Depth - Metric:40mm; IP Rating:IP40; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6815
Product Name Enclosure, Handheld, Abs, Black; Enclosure Type Bopla
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
Depth 1.57 inch (40 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Disconnect - Wallmount Enclosures - 1447SA10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 21.4 inch (544 mm)
View Details
4 suppliers