BOPLA Gehäuse Systeme GmbH Enclosure, Handheld, Abs, Black; Enclosure Type Bopla 34807000

Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:196.1mm; External Width - Metric:100mm; External Depth - Metric:40mm; IP Rating:IP40; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:196.1mm; External Width - Metric:100mm; External Depth - Metric:40mm; IP Rating:IP40; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Black; Enclosure Type Bopla - 03AH6814 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Black; Enclosure Type Bopla
03AH6814
Enclosure, Handheld, Abs, Black; Enclosure Type Bopla 03AH6814
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:196.1mm; External Width - Metric:100mm; External Depth - Metric:40mm; IP Rating:IP40; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:196.1mm; External Width - Metric:100mm; External Depth - Metric:40mm; IP Rating:IP40; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6814
Product Name Enclosure, Handheld, Abs, Black; Enclosure Type Bopla
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
Depth 1.57 inch (40 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402HV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers