BOPLA Gehäuse Systeme GmbH Hand Held Enclosure, Bos 751, W/ Display Screen, 157 X 84 X 30Mm, Abs, Ral 9005 Black Rohs Compliant Bopla 34751000

Description
HAND HELD ENCLOSURE, BOS 751, W/ DISPLAY SCREEN, 157 X 84 X 30MM, ABS, RAL 9005 BLACK ROHS COMPLIANT: YES
Datasheet
Description
HAND HELD ENCLOSURE, BOS 751, W/ DISPLAY SCREEN, 157 X 84 X 30MM, ABS, RAL 9005 BLACK ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Held Enclosure, Bos 751, W/ Display Screen, 157 X 84 X 30Mm, Abs, Ral 9005 Black Rohs Compliant Bopla - 03AH6807 - Newark, An Avnet Company
Chicago, IL, United States
Hand Held Enclosure, Bos 751, W/ Display Screen, 157 X 84 X 30Mm, Abs, Ral 9005 Black Rohs Compliant Bopla
03AH6807
Hand Held Enclosure, Bos 751, W/ Display Screen, 157 X 84 X 30Mm, Abs, Ral 9005 Black Rohs Compliant Bopla 03AH6807
HAND HELD ENCLOSURE, BOS 751, W/ DISPLAY SCREEN, 157 X 84 X 30MM, ABS, RAL 9005 BLACK ROHS COMPLIANT: YES

HAND HELD ENCLOSURE, BOS 751, W/ DISPLAY SCREEN, 157 X 84 X 30MM, ABS, RAL 9005 BLACK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6807
Product Name Hand Held Enclosure, Bos 751, W/ Display Screen, 157 X 84 X 30Mm, Abs, Ral 9005 Black Rohs Compliant Bopla
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHK8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
5 suppliers
Hand Held Enclosures - 2832100 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Depth 0.8661 inch (22 mm)
Material Polycarbonate; ABS; ABS
View Details