ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:150.1mm; External Width - Metric:80mm; External Depth - Metric:30mm; IP Rating:IP40; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 03AH6805 |
| Product Name | Enclosure, Handheld, Abs, Black; Enclosure Type Bopla |
| Length | 5.91 inch (150 mm) |
| Width | 3.15 inch (80 mm) |
| Depth | 1.18 inch (30 mm) |
| Material | ABS; ABS |