BOPLA Gehäuse Systeme GmbH Small Enclosure, Abs, Grey; Enclosure Type Bopla 3243000

Description
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:119.9mm; External Width - Metric:160.3mm; External Depth - Metric:240.3mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:NEMA 4X RoHS Compliant: Yes
Description
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:119.9mm; External Width - Metric:160.3mm; External Depth - Metric:240.3mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:NEMA 4X RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Abs, Grey; Enclosure Type Bopla - 03AH6737 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Abs, Grey; Enclosure Type Bopla
03AH6737
Small Enclosure, Abs, Grey; Enclosure Type Bopla 03AH6737
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:119.9mm; External Width - Metric:160.3mm; External Depth - Metric:240.3mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:NEMA 4X RoHS Compliant: Yes

SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:119.9mm; External Width - Metric:160.3mm; External Depth - Metric:240.3mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:NEMA 4X RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6737
Product Name Small Enclosure, Abs, Grey; Enclosure Type Bopla
Length 4.72 inch (120 mm)
Width 6.31 inch (160 mm)
Depth 9.46 inch (240 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Hand Held Enclosures - 1198344 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Commercial - Panel Enclosures - 1420D7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers