BOPLA Gehäuse Systeme GmbH Small Enclosure, Abs, Grey; Enclosure Type Bopla 3217000

Description
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:55.1mm; External Width - Metric:120mm; External Depth - Metric:122mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 4X RoHS Compliant: Yes
Description
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:55.1mm; External Width - Metric:120mm; External Depth - Metric:122mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 4X RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Abs, Grey; Enclosure Type Bopla - 03AH6724 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Abs, Grey; Enclosure Type Bopla
03AH6724
Small Enclosure, Abs, Grey; Enclosure Type Bopla 03AH6724
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:55.1mm; External Width - Metric:120mm; External Depth - Metric:122mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 4X RoHS Compliant: Yes

SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:55.1mm; External Width - Metric:120mm; External Depth - Metric:122mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 4X RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6724
Product Name Small Enclosure, Abs, Grey; Enclosure Type Bopla
Length 2.17 inch (55.1 mm)
Width 4.72 inch (120 mm)
Depth 4.8 inch (122 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-916 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Ethernet/POE junction box - ethernet-junction-box-made-ofglass-fibre-reinforced-polyester - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details