BOPLA Gehäuse Systeme GmbH Small Enclosure, Abs, Grey; Enclosure Type Bopla 3206000

Description
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:35.05mm; External Width - Metric:50mm; External Depth - Metric:65mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:NEMA 4X RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:35.05mm; External Width - Metric:50mm; External Depth - Metric:65mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:NEMA 4X RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Abs, Grey; Enclosure Type Bopla - 03AH6721 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Abs, Grey; Enclosure Type Bopla
03AH6721
Small Enclosure, Abs, Grey; Enclosure Type Bopla 03AH6721
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:35.05mm; External Width - Metric:50mm; External Depth - Metric:65mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:NEMA 4X RoHS Compliant: Yes

SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:35.05mm; External Width - Metric:50mm; External Depth - Metric:65mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:NEMA 4X RoHS Compliant: Yes

Supplier's Site
Enclosure, Ip65, Multipurpose, 35 Mm, 50 Mm, 65 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Bopla - 26M5086 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip65, Multipurpose, 35 Mm, 50 Mm, 65 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Bopla
26M5086
Enclosure, Ip65, Multipurpose, 35 Mm, 50 Mm, 65 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Bopla 26M5086
Enclosure, IP65, Multipurpose, 35 mm, 50 mm, 65 mm, ABS (Acrylonitrile Butadiene Styrene), Grey RoHS Compliant: Yes

Enclosure, IP65, Multipurpose, 35 mm, 50 mm, 65 mm, ABS (Acrylonitrile Butadiene Styrene), Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 03AH6721 26M5086
Product Name Small Enclosure, Abs, Grey; Enclosure Type Bopla Enclosure, Ip65, Multipurpose, 35 Mm, 50 Mm, 65 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Bopla
Length 1.38 inch (35.05 mm)
Width 1.97 inch (50 mm)
Depth 2.56 inch (65 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHKC4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 6 inch (152 mm)
View Details
5 suppliers