BOPLA Gehäuse Systeme GmbH Small Enclosure, Pc, Grey/clear; Enclosure Type Bopla 2255100

Description
SMALL ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:149.6mm; External Width - Metric:200mm; External Depth - Metric:360mm; IP Rating:IP65; Body Color:Grey, Transparent RoHS Compliant: Yes
Description
SMALL ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:149.6mm; External Width - Metric:200mm; External Depth - Metric:360mm; IP Rating:IP65; Body Color:Grey, Transparent RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Pc, Grey/clear; Enclosure Type Bopla - 03AH6719 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Pc, Grey/clear; Enclosure Type Bopla
03AH6719
Small Enclosure, Pc, Grey/clear; Enclosure Type Bopla 03AH6719
SMALL ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:149.6mm; External Width - Metric:200mm; External Depth - Metric:360mm; IP Rating:IP65; Body Color:Grey, Transparent RoHS Compliant: Yes

SMALL ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:149.6mm; External Width - Metric:200mm; External Depth - Metric:360mm; IP Rating:IP65; Body Color:Grey, Transparent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6719
Product Name Small Enclosure, Pc, Grey/clear; Enclosure Type Bopla
Length 5.89 inch (150 mm)
Width 7.87 inch (200 mm)
Depth 14.17 inch (360 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325380 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.76 inch (70 mm)
Width 4.13 inch (105 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418KK12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 30 inch (762 mm)
View Details
3 suppliers