BOPLA Gehäuse Systeme GmbH Small Enclosure, Pc, Grey/clear; Enclosure Type Bopla 2240300

Description
SMALL ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:89.9mm; External Width - Metric:160.3mm; External Depth - Metric:240.3mm; IP Rating:IP65; Body Color:Grey, Transparent RoHS Compliant: Yes
Description
SMALL ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:89.9mm; External Width - Metric:160.3mm; External Depth - Metric:240.3mm; IP Rating:IP65; Body Color:Grey, Transparent RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Pc, Grey/clear; Enclosure Type Bopla - 03AH6706 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Pc, Grey/clear; Enclosure Type Bopla
03AH6706
Small Enclosure, Pc, Grey/clear; Enclosure Type Bopla 03AH6706
SMALL ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:89.9mm; External Width - Metric:160.3mm; External Depth - Metric:240.3mm; IP Rating:IP65; Body Color:Grey, Transparent RoHS Compliant: Yes

SMALL ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:89.9mm; External Width - Metric:160.3mm; External Depth - Metric:240.3mm; IP Rating:IP65; Body Color:Grey, Transparent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6706
Product Name Small Enclosure, Pc, Grey/clear; Enclosure Type Bopla
Length 3.54 inch (89.9 mm)
Width 6.31 inch (160 mm)
Depth 9.46 inch (240 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228933 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418J6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details