BOPLA Gehäuse Systeme GmbH Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla 2227000

Description
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:85.1mm; External Width - Metric:120mm; External Depth - Metric:122mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Description
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:85.1mm; External Width - Metric:120mm; External Depth - Metric:122mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla - 03AH6695 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla
03AH6695
Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla 03AH6695
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:85.1mm; External Width - Metric:120mm; External Depth - Metric:122mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:85.1mm; External Width - Metric:120mm; External Depth - Metric:122mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6695
Product Name Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla
Length 3.35 inch (85.1 mm)
Width 4.72 inch (120 mm)
Depth 4.8 inch (122 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TG Series Enclosures - 101-003-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details
Extruded Aluminum Case - UC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.36 to 16.93 inch (60 to 430 mm)
View Details
System enclosure - 850-815/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers