BOPLA Gehäuse Systeme GmbH Cable and Cord Grips 13050300

Description
"Cable Gland 0.31"" ~ 0.39"" (8.0mm ~ 10.0mm) Brass PG11 Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.31"" ~ 0.39"" (8.0mm ~ 10.0mm) Brass PG11 Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 902-1162-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
902-1162-ND
Cable and Cord Grips 902-1162-ND
"Cable Gland 0.31"" ~ 0.39"" (8.0mm ~ 10.0mm) Brass PG11 Silver"

"Cable Gland 0.31"" ~ 0.39"" (8.0mm ~ 10.0mm) Brass PG11 Silver"

Buy Now Datasheet
Cable Gland, Brass, 8Mm-10Mm; Thread Size Imperial Bopla - 03AH6793 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 8Mm-10Mm; Thread Size Imperial Bopla
03AH6793
Cable Gland, Brass, 8Mm-10Mm; Thread Size Imperial Bopla 03AH6793
CABLE GLAND, BRASS, 8MM-10MM; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:8mm; Cable Diameter Max:10mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP65 RoHS Compliant: Yes

CABLE GLAND, BRASS, 8MM-10MM; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:8mm; Cable Diameter Max:10mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 902-1162-ND 03AH6793
Product Name Cable and Cord Grips Cable Gland, Brass, 8Mm-10Mm; Thread Size Imperial Bopla
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Milvent Ventilation Cable Gland -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details