BOPLA Gehäuse Systeme GmbH Cable and Cord Grips 13050200

Description
"Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Brass PG9 Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Brass PG9 Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 902-1161-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
902-1161-ND
Cable and Cord Grips 902-1161-ND
"Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Brass PG9 Silver"

"Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Brass PG9 Silver"

Buy Now Datasheet
Cable Gland, Brass, 6Mm-8Mm; Thread Size Imperial Bopla - 03AH6792 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 6Mm-8Mm; Thread Size Imperial Bopla
03AH6792
Cable Gland, Brass, 6Mm-8Mm; Thread Size Imperial Bopla 03AH6792
CABLE GLAND, BRASS, 6MM-8MM; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP65 RoHS Compliant: Yes

CABLE GLAND, BRASS, 6MM-8MM; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 902-1161-ND 03AH6792
Product Name Cable and Cord Grips Cable Gland, Brass, 6Mm-8Mm; Thread Size Imperial Bopla
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248678 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details