"Box Plastic, Polycarbonate Gray Cover Included 2.047"" L x 1.969"" W (52.00mm x 50.00mm) X 1.378"" (35.00mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 902-1333-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | Polycarbonate |
| NEMA Rating | NEMA Enclosures; Type 4X |