BOPLA Gehäuse Systeme GmbH Boxes 00122124

Description
"Box Metal, Aluminum Gray Hinged Door, Lid 4.764"" L x 3.386"" W (121.00mm x 86.00mm) X 2.362"" (60.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Gray Hinged Door, Lid 4.764"" L x 3.386"" W (121.00mm x 86.00mm) X 2.362"" (60.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1757-00122124-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Gray Hinged Door, Lid 4.764"" L x 3.386"" W (121.00mm x 86.00mm) X 2.362"" (60.00mm)"

"Box Metal, Aluminum Gray Hinged Door, Lid 4.764"" L x 3.386"" W (121.00mm x 86.00mm) X 2.362"" (60.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 1757-00122124-ND
Product Name Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Handheld, Abs, Black/green; Enclosure Type Takachi - 38AC2568 - Newark, An Avnet Company
Specs
Length 1.1 inch (28 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details
Wall Mount Aluminum Enclosures - Datamet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square
Length 9.84 to 15.74 inch (250 to 400 mm)
View Details