Boom Precision Electronics Co., Ltd. Connectors PHB-2*11A

Description
2x11P 22P 2 2mm 2mm 11 Plugin,P=2mm Wire To Board Connector ROHS
Description
2x11P 22P 2 2mm 2mm 11 Plugin,P=2mm Wire To Board Connector ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors - PHB-2*11A - ODG (Origin Data Global)
Shenzhen, China
Connectors
PHB-2*11A
Connectors PHB-2*11A
2x11P 22P 2 2mm 2mm 11 Plugin,P=2mm Wire To Board Connector ROHS

2x11P 22P 2 2mm 2mm 11 Plugin,P=2mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number PHB-2*11A
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-958-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details