Boom Precision Electronics Co., Ltd. Connectors FPC 1.0mm 6P

Description
FFC, FPC (Flat Flexible) Connector Assemblies ROHS
Description
FFC, FPC (Flat Flexible) Connector Assemblies ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors FPC 1.0mm 6P
FFC, FPC (Flat Flexible) Connector Assemblies ROHS

FFC, FPC (Flat Flexible) Connector Assemblies ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number FPC 1.0mm 6P
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Cable Connectors - NCS-FL4B-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-2037-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details