Bonomi North America, Inc. 5" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve MEN501S-T5-022-5

Description
5" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & 24V AC/DC Positioning Metal Electric Actuator in T5 Configuration
Request a Quote Datasheet
Description
5" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & 24V AC/DC Positioning Metal Electric Actuator in T5 Configuration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, United States
5" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve
MEN501S-T5-022-5
5" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve MEN501S-T5-022-5
5" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & 24V AC/DC Positioning Metal Electric Actuator in T5 Configuration

5" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & 24V AC/DC Positioning Metal Electric Actuator in T5 Configuration

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number MEN501S-T5-022-5
Product Name 5" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
Valve Size 5.00 inch (127.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Chrome Plated Brass Ball Valve - 171MCRL-3/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port Brass Ball Valve - 253N-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
5
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
2
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details