3" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats & 24V AC/DC Metal On/Off Electric Actuator w/ Fail-Safe Battery Backup
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | MEN501S-012-3 |
| Product Name | 3" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve |
| Valve Type | Butterfly |
| Primary Material | Aluminum; Brass / Bronze |
| Media | Water; Gas; Air |
| Valve Size | 3.00 inch (76.20 mm) |