Bonomi North America, Inc. 1" Direct Mount 2-Way, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve M8E724101-042-1

Description
1" Direct Mount 2-Way, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve & 24V AC/DC Metal Modulating Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet
Description
1" Direct Mount 2-Way, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve & 24V AC/DC Metal Modulating Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Charlotte, NC, United States
1" Direct Mount 2-Way, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve
M8E724101-042-1
1" Direct Mount 2-Way, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve M8E724101-042-1
1" Direct Mount 2-Way, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve & 24V AC/DC Metal Modulating Electric Actuator w/ Fail-Safe Battery Backup

1" Direct Mount 2-Way, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve & 24V AC/DC Metal Modulating Electric Actuator w/ Fail-Safe Battery Backup

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number M8E724101-042-1
Product Name 1" Direct Mount 2-Way, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Deadman Spring Return Lever Full Port Stainless Steel Ball Valve - 2200SRL-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Full Port Brass Ball Valve - 1715-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port Brass Ball Valve - 171L-3/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Lever Operated Wafer-style Butterfly Valve - 540S-3 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 3.00 inch (76.20 mm)
View Details