Bonomi North America, Inc. 1.50" 2-Way, ANSI 300 Carbon Steel Wafer-style Flanged Ball Valve M8E720289-022-1-1/2

Description
1.50" 2-Way, ANSI 300 Carbon Steel Wafer-style Flanged Ball Valve & 24V AC/DC Metal Modulating Electric Actuator
Request a Quote Datasheet
Description
1.50" 2-Way, ANSI 300 Carbon Steel Wafer-style Flanged Ball Valve & 24V AC/DC Metal Modulating Electric Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.50
Charlotte, NC, United States
1.50" 2-Way, ANSI 300 Carbon Steel Wafer-style Flanged Ball Valve
M8E720289-022-1-1/2
1.50" 2-Way, ANSI 300 Carbon Steel Wafer-style Flanged Ball Valve M8E720289-022-1-1/2
1.50" 2-Way, ANSI 300 Carbon Steel Wafer-style Flanged Ball Valve & 24V AC/DC Metal Modulating Electric Actuator

1.50" 2-Way, ANSI 300 Carbon Steel Wafer-style Flanged Ball Valve & 24V AC/DC Metal Modulating Electric Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number M8E720289-022-1-1/2
Product Name 1.50" 2-Way, ANSI 300 Carbon Steel Wafer-style Flanged Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

2.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
1
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Mini Brass Ball Valve - 383N-1/8 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water
View Details
2.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details