Bonomi North America, Inc. 1" 2-Way, ANSI 300 Stainless Steel Wafer-style Flanged Ball Valve M8E720288-012-1

Description
1" 2-Way, ANSI 300 Stainless Steel Wafer-style Flanged Ball Valve & 24V AC/DC Metal On/Off Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet
Description
1" 2-Way, ANSI 300 Stainless Steel Wafer-style Flanged Ball Valve & 24V AC/DC Metal On/Off Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Charlotte, NC, United States
1" 2-Way, ANSI 300 Stainless Steel Wafer-style Flanged Ball Valve
M8E720288-012-1
1" 2-Way, ANSI 300 Stainless Steel Wafer-style Flanged Ball Valve M8E720288-012-1
1" 2-Way, ANSI 300 Stainless Steel Wafer-style Flanged Ball Valve & 24V AC/DC Metal On/Off Electric Actuator w/ Fail-Safe Battery Backup

1" 2-Way, ANSI 300 Stainless Steel Wafer-style Flanged Ball Valve & 24V AC/DC Metal On/Off Electric Actuator w/ Fail-Safe Battery Backup

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number M8E720288-012-1
Product Name 1" 2-Way, ANSI 300 Stainless Steel Wafer-style Flanged Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Rate Spring Loaded Lead Free Brass Foot Valve - 100112LF-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Foot Valve; Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port Brass Ball Valve - 171N-1/2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port Chrome Plated Brass Ball Valve - 171MCR-1 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Deadman Spring Return Lever Full Port Stainless Steel Ball Valve - 2200SRL-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 1.50 inch (38.10 mm)
View Details