2" 2-Way, 3 pc. Stainless Steel Ball Valve for Steam w/NPT ends & 24V AC/DC Metal Modulating Electric Actuator w/ Fail-Safe Battery Backup
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | M8E710190-042-2 |
| Product Name | 2" 2-Way, 3 pc. Stainless Steel Ball Valve |
| Valve Type | Ball |
| Primary Material | Aluminum; Brass / Bronze; Stainless Steel |
| Media | Water; Gas; Steam; Air |
| Valve Size | 2.00 inch (50.80 mm) |
| Maximum Pressure | 600.00 psi (422 m H2O) |