3" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve & 100-240VAC Metal On/Off Electric Actuator w/ Fail-Safe Battery Backup
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | M8E079-013-3 |
| Product Name | 3" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve |
| Valve Type | Ball |
| Primary Material | Aluminum; Brass / Bronze; Stainless Steel |
| Media | Water; Gas; Air |
| Valve Size | 3.00 inch (76.20 mm) |
| Maximum Pressure | 600.00 psi (422 m H2O) |