Bonomi North America, Inc. 3" Direct Mount 2-Way, Non Cavity-Filled Stainless Steel Ball Valve M8E0770-042-3

Description
3" Direct Mount 2-Way, Non Cavity-Filled Stainless Steel Ball Valve w/Sanitary Ends & 24V AC/DC Metal Modulating Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet
Description
3" Direct Mount 2-Way, Non Cavity-Filled Stainless Steel Ball Valve w/Sanitary Ends & 24V AC/DC Metal Modulating Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Charlotte, NC, United States
3" Direct Mount 2-Way, Non Cavity-Filled Stainless Steel Ball Valve
M8E0770-042-3
3" Direct Mount 2-Way, Non Cavity-Filled Stainless Steel Ball Valve M8E0770-042-3
3" Direct Mount 2-Way, Non Cavity-Filled Stainless Steel Ball Valve w/Sanitary Ends & 24V AC/DC Metal Modulating Electric Actuator w/ Fail-Safe Battery Backup

3" Direct Mount 2-Way, Non Cavity-Filled Stainless Steel Ball Valve w/Sanitary Ends & 24V AC/DC Metal Modulating Electric Actuator w/ Fail-Safe Battery Backup

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number M8E0770-042-3
Product Name 3" Direct Mount 2-Way, Non Cavity-Filled Stainless Steel Ball Valve
Valve Type Ball; Sanitary
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
Valve Size 3.00 inch (76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.50
Specs
Valve Type Ball; Sanitary
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
4
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
1
Specs
Valve Type Ball; Sanitary
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
Carbon Steel FNPT Threaded Ball Valve - 3000-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Steel
Valve Size 1.25 inch (31.75 mm)
View Details