Bonomi North America, Inc. 2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve M8E0620-043-2

Description
2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/NPT ends & 100-240VAC Metal Modulating Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet
Description
2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/NPT ends & 100-240VAC Metal Modulating Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Charlotte, NC, United States
2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve
M8E0620-043-2
2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve M8E0620-043-2
2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/NPT ends & 100-240VAC Metal Modulating Electric Actuator w/ Fail-Safe Battery Backup

2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/NPT ends & 100-240VAC Metal Modulating Electric Actuator w/ Fail-Safe Battery Backup

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number M8E0620-043-2
Product Name 2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Brass Ball Valve - 383N-1/2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water
View Details
0.25
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
Locking Device for Brass Ball Valve - 6100-3 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 3.00 inch (76.20 mm)
View Details
Full Port Chrome Plated Brass Ball Valve - 171NCR-3/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details