4" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & 220VAC Explosion-proof On/Off Electric Actuator w/ Fail-Safe Battery Backup
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | EXME97L150-024-4 |
| Product Name | 4" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve |
| Valve Type | Ball |
| Primary Material | Aluminum; Brass / Bronze; Stainless Steel |
| Media | Water; Gas; Air |
| Valve Size | 4.00 inch (101.60 mm) |
| Maximum Pressure | 600.00 psi (422 m H2O) |