5" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & 110VAC Ex-Proof Modulating Electric Actuator
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | EXME8300-023-5 |
| Product Name | 5" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve |
| Valve Type | Butterfly |
| Primary Material | Aluminum; Brass / Bronze |
| Media | Water; Gas; Air |
| Valve Size | 5.00 inch (127.00 mm) |