6" 2-Way, ANSI 150 Carbon Steel Split-Body Style Flanged Ball Valve & 220VAC Ex-Proof On/Off Electric Actuator
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | EXM8E085-004-6 |
| Product Name | 6" 2-Way, ANSI 150 Carbon Steel Split-Body Style Flanged Ball Valve |
| Valve Type | Ball |
| Primary Material | Aluminum; Brass / Bronze |
| Media | Water; Gas; Air |
| Valve Size | 6.00 inch (152.40 mm) |
| Maximum Pressure | 600.00 psi (422 m H2O) |