Bonomi North America, Inc. 2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve EXM8E0630-003-2

Description
2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends & 110VAC Ex-Proof On/Off Electric Actuator
Request a Quote Datasheet
Description
2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends & 110VAC Ex-Proof On/Off Electric Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Charlotte, NC, United States
2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve
EXM8E0630-003-2
2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve EXM8E0630-003-2
2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends & 110VAC Ex-Proof On/Off Electric Actuator

2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends & 110VAC Ex-Proof On/Off Electric Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number EXM8E0630-003-2
Product Name 2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 253N-2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
3 pc. Stainless Steel Standard Port Instrumentation Ball Valve - 1300-3/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
Full Port Lead Free Brass Ball Valve - 1715LF-2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Carbon Steel FNPT Threaded Ball Valve - 3000-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Steel
Valve Size 1.50 inch (38.10 mm)
View Details