0.25" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ BW ends & 24V AC/DC Ex-Proof Modulating Electric Actuator
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | EXM8E0622-022-1/4 |
| Product Name | 0.25" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve |
| Valve Type | Ball |
| Primary Material | Aluminum; Brass / Bronze |
| Media | Water; Gas; Air |
| Valve Size | 0.25 inch (6.35 mm) |