Bonomi North America, Inc. 2" Direct Mount PVC Butterfly Valve EPVCBFVV-012-2

Description
2" Direct Mount PVC Butterfly Valve with Viton Seats & 24V AC/DC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet
Description
2" Direct Mount PVC Butterfly Valve with Viton Seats & 24V AC/DC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Charlotte, NC, United States
2" Direct Mount PVC Butterfly Valve
EPVCBFVV-012-2
2" Direct Mount PVC Butterfly Valve EPVCBFVV-012-2
2" Direct Mount PVC Butterfly Valve with Viton Seats & 24V AC/DC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup

2" Direct Mount PVC Butterfly Valve with Viton Seats & 24V AC/DC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number EPVCBFVV-012-2
Product Name 2" Direct Mount PVC Butterfly Valve
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.75
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
Full Port Lead Free Brass Ball Valve - 250NLFSRL-2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
4
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
3-Way Reduced Port T-ported Brass Ball Valve - 355N-3/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details