Bonomi North America, Inc. 1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve EP760021V36DA-1

Description
1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Electro-Pneumatic Positioner & Double Acting Pneumatic Actuator
Request a Quote Datasheet
Description
1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Electro-Pneumatic Positioner & Double Acting Pneumatic Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Charlotte, NC, United States
1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve
EP760021V36DA-1
1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve EP760021V36DA-1
1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Electro-Pneumatic Positioner & Double Acting Pneumatic Actuator

1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Electro-Pneumatic Positioner & Double Acting Pneumatic Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number EP760021V36DA-1
Product Name 1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 171M-1/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Mini Stainless Steel Reduced Port, FNPT Threaded Ball Valve - 380S-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Water; Gas
View Details
Full Port Brass Ball Valve - 171L-2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details