Bonomi North America, Inc. 4" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve E97X-022-4

Description
4" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & 24V AC/DC Plastic Modulating Electric Actuator
Request a Quote Datasheet
Description
4" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & 24V AC/DC Plastic Modulating Electric Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, United States
4" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve
E97X-022-4
4" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve E97X-022-4
4" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & 24V AC/DC Plastic Modulating Electric Actuator

4" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & 24V AC/DC Plastic Modulating Electric Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number E97X-022-4
Product Name 4" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
Valve Size 4.00 inch (101.60 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Steel FNPT Threaded Ball Valve - 3000-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Steel
Valve Size 0.50 inch (12.70 mm)
View Details
High Flow Rate Spring Loaded Lead Free Brass Check Valve - 100712LF-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
1.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
Full Port Brass Ball Valve - 1715-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details