0.75" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/NPT ends & 100-240VAC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | E97T-013-3/4 |
| Product Name | 0.75" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve |
| Valve Type | Ball |
| Primary Material | Aluminum; Brass / Bronze; Stainless Steel |
| Media | Water; Gas; Air |
| Valve Size | 0.75 inch (19.05 mm) |
| Maximum Pressure | 600.00 psi (422 m H2O) |