Bonomi North America, Inc. 2" Direct Mount PVC Butterfly Valve DAPVCBFVE-2

Description
2" Direct Mount PVC Butterfly Valve with EPDM Seats & Double Acting Actuator
Request a Quote Datasheet
Description
2" Direct Mount PVC Butterfly Valve with EPDM Seats & Double Acting Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Charlotte, NC, United States
2" Direct Mount PVC Butterfly Valve
DAPVCBFVE-2
2" Direct Mount PVC Butterfly Valve DAPVCBFVE-2
2" Direct Mount PVC Butterfly Valve with EPDM Seats & Double Acting Actuator

2" Direct Mount PVC Butterfly Valve with EPDM Seats & Double Acting Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number DAPVCBFVE-2
Product Name 2" Direct Mount PVC Butterfly Valve
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
6
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
1.25
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
0.25
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details