1.50" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Double Acting Pneumatic Actuator
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | DA97T-1-1/2 |
| Product Name | 1.50" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve |
| Valve Type | Ball |
| Primary Material | Aluminum; Brass / Bronze; Stainless Steel |
| Media | Water; Gas; Air |
| Valve Size | 1.50 inch (38.10 mm) |
| Maximum Pressure | 600.00 psi (422 m H2O) |