Bonomi North America, Inc. 2" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve DA97L-STC-2

Description
2" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Double Acting Pneumatic Actuator
Request a Quote Datasheet
Description
2" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Double Acting Pneumatic Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Charlotte, NC, United States
2" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve
DA97L-STC-2
2" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve DA97L-STC-2
2" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Double Acting Pneumatic Actuator

2" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Double Acting Pneumatic Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number DA97L-STC-2
Product Name 2" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve
Valve Type Ball; Sanitary
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Full Port Lead Free Brass Ball Valve - 1670XLCLF-4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1.50
Specs
Valve Type Ball; Sanitary
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
Oval Handle for Brass Ball Valve - 6120-3/8 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.38 inch (9.52 mm)
View Details