Bonomi North America, Inc. 6" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve DA9301-6

Description
6" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator
Request a Quote Datasheet
Description
6" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Charlotte, NC, United States
6" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve
DA9301-6
6" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve DA9301-6
6" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator

6" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number DA9301-6
Product Name 6" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
Valve Size 6.00 inch (152.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Wafer-style Butterfly Valve - 540S-2 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 2.00 inch (50.80 mm)
View Details
Carbon Steel Manually Operated ANSI 150, High-Performance Wafer Style, Butterfly Valve - 8100-2-1/2 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Steel
Valve Size 2.50 inch (63.50 mm)
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
2.50
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details