Bonomi North America, Inc. 12" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve DA8301-12

Description
12" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator
Request a Quote Datasheet
Description
12" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12
Charlotte, NC, United States
12" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve
DA8301-12
12" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve DA8301-12
12" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator

12" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number DA8301-12
Product Name 12" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
Valve Size 12.00 inch (304.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Reduced Port T-ported Brass Ball Valve - 355NSRL-3/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Lever Operated Wafer-style Butterfly Valve - 540S-12 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 12.00 inch (304.80 mm)
View Details
Full Port Brass Ball Valve - 253N-3/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
3
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details