Bonomi North America, Inc. 4" 2-Way, Rubber Lined Wafer-style Butterfly Valve DA540S-4

Description
4" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Double Acting Pneumatic Actuator
Request a Quote Datasheet
Description
4" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Double Acting Pneumatic Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Charlotte, NC, United States
4" 2-Way, Rubber Lined Wafer-style Butterfly Valve
DA540S-4
4" 2-Way, Rubber Lined Wafer-style Butterfly Valve DA540S-4
4" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Double Acting Pneumatic Actuator

4" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Double Acting Pneumatic Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number DA540S-4
Product Name 4" 2-Way, Rubber Lined Wafer-style Butterfly Valve
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
Valve Size 4.00 inch (101.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
5
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
3
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Stainless Steel Manually Operated ANSI 300, High-Performance Lug Style, Butterfly Valve - 9301-3 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Stainless Steel
Valve Size 3.00 inch (76.20 mm)
View Details