Bonomi North America, Inc. 0.75" Stainless steel 2-Way NPT Safety Exhaust Ball Valve DA511SL-3/4

Description
0.75" Stainless steel 2-Way NPT Safety Exhaust Ball Valve & Double Acting Pneumatic Actuator
Request a Quote Datasheet
Description
0.75" Stainless steel 2-Way NPT Safety Exhaust Ball Valve & Double Acting Pneumatic Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.75
Charlotte, NC, United States
0.75" Stainless steel 2-Way NPT Safety Exhaust Ball Valve
DA511SL-3/4
0.75" Stainless steel 2-Way NPT Safety Exhaust Ball Valve DA511SL-3/4
0.75" Stainless steel 2-Way NPT Safety Exhaust Ball Valve & Double Acting Pneumatic Actuator

0.75" Stainless steel 2-Way NPT Safety Exhaust Ball Valve & Double Acting Pneumatic Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number DA511SL-3/4
Product Name 0.75" Stainless steel 2-Way NPT Safety Exhaust Ball Valve
Valve Type Ball; Safety
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 172N-3/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Mini Brass Ball Valve - 383N-1/2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water
View Details
Locking Device for Brass Ball Valve - 6100-2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 2.00 inch (50.80 mm)
View Details