1.5" 3-Way Cavity-Filled, Direct Mount Double L-Ported Stainless Steel Ball Valve , NPT Threaded
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 97X-2 |
| Product Name | 1.5" 3-Way Cavity-Filled, Direct Mount Double L-Ported Stainless Steel Ball Valve |
| Valve Type | Ball |
| Primary Material | Stainless Steel |
| Valve Size | 2.00 inch (50.80 mm) |