3" 2-Way, CPVC Ball Valve & Spring Return Pneumatic Actuator
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 8P2SRCPVC-3 |
| Product Name | 3" 2-Way, CPVC Ball Valve |
| Valve Type | Ball |
| Primary Material | Aluminum; Brass / Bronze; CPVC |
| Media | Water; Gas; Air |
| Valve Size | 3.00 inch (76.20 mm) |