4" Direct Mount 2-Way, 3 Pc. Stainless Steel Ball Valve w/ BW ends & Double Acting Pneumatic Actuator
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 8P0724-4 |
| Product Name | 4" Direct Mount 2-Way, 3 Pc. Stainless Steel Ball Valve |
| Valve Type | Ball |
| Primary Material | Aluminum; Brass / Bronze; Stainless Steel |
| Media | Water; Gas; Air |
| Valve Size | 4.00 inch (101.60 mm) |